Samsung logo

Samsung Omnia I900 8.13 cm (3.2") Single SIM 1440 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28073
Info modified on:
27 Feb 2024, 15:01:29
Short summary description Samsung Omnia I900 8.13 cm (3.2") Single SIM 1440 mAh Black:

Samsung Omnia I900, 8.13 cm (3.2"), 0.624 GHz, Black

Long summary description Samsung Omnia I900 8.13 cm (3.2") Single SIM 1440 mAh Black:

Samsung Omnia I900. Display diagonal: 8.13 cm (3.2"). Processor frequency: 0.624 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1440 mAh. Product colour: Black. Weight: 125 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.