Samsung logo

Samsung F700 8.13 cm (3.2") Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48093
Info modified on:
14 Oct 2022, 17:52:47
Short summary description Samsung F700 8.13 cm (3.2") Black:

Samsung F700, 8.13 cm (3.2"), 240 x 432 pixels, Black

Long summary description Samsung F700 8.13 cm (3.2") Black:

Samsung F700. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 432 pixels. Rear camera type: Single camera. Product colour: Black. Weight: 139 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.