Samsung logo

Samsung GX Series External Flash Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43761
Info modified on:
04 Apr 2019, 06:34:24
Short summary description Samsung GX Series External Flash Black:

Samsung GX Series External Flash, 270 g

Long summary description Samsung GX Series External Flash Black:

Samsung GX Series External Flash. Product colour: Black, Shooting distance: 0.7 - 5.4 m. Weight: 270 g, Dimensions (WxDxH): 70 x 110 x 115.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.