Samsung logo

Samsung SE-S084C optical disc drive DVD±RW Pink

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102559
Info modified on:
24 Feb 2023, 14:13:44
Short summary description Samsung SE-S084C optical disc drive DVD±RW Pink:

Samsung SE-S084C, Pink, Tray, Horizontal, Laptop, DVD±RW, USB 2.0

Long summary description Samsung SE-S084C optical disc drive DVD±RW Pink:

Samsung SE-S084C. Product colour: Pink, Disc loading type: Tray, Mounting: Horizontal. Purpose: Laptop, Optical drive: DVD±RW, Host interface: USB 2.0. CD write speed: 16x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x. Width: 141 mm, Depth: 157 mm, Height: 19 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.