Samsung logo

Samsung SDC-435PH security camera 795 x 596 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104838
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SDC-435PH security camera 795 x 596 pixels:

Samsung SDC-435PH, 0.0001 lx, 1/50 - 1/120000 s, CCD, 25.4 / 3 mm (1 / 3"), 16x, 795 x 596 pixels

Long summary description Samsung SDC-435PH security camera 795 x 596 pixels:

Samsung SDC-435PH. Minimum illumination: 0.0001 lx, Camera shutter speed: 1/50 - 1/120000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Digital zoom: 16x. Maximum resolution: 795 x 596 pixels, Analog signal format system: NTSC, PAL. Signal-to-Noise Ratio (SNR): 52 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.