Samsung logo

Samsung SCD-2020 Dome IP security camera Indoor & outdoor Ceiling

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69305
Info modified on:
10 Aug 2024, 09:54:29
Short summary description Samsung SCD-2020 Dome IP security camera Indoor & outdoor Ceiling:

Samsung SCD-2020, IP security camera, Indoor & outdoor, Wired, CE (A), UL/cUL, Ceiling, Ivory

Long summary description Samsung SCD-2020 Dome IP security camera Indoor & outdoor Ceiling:

Samsung SCD-2020. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0.0003 lx, Angle of rotation: 348°, Lens viewing angle, horizontal: 71°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 3.7 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.