Samsung logo

Samsung SIM-NT Windows Embedded Standard 7 1.8 kg Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59890
Info modified on:
18 May 2018, 04:01:05
Short summary description Samsung SIM-NT Windows Embedded Standard 7 1.8 kg Black:

Samsung SIM-NT, AMD Athlon II X2, ATI RS780G, 2 GB, DDR3-SDRAM, 32 GB, SSD

Long summary description Samsung SIM-NT Windows Embedded Standard 7 1.8 kg Black:

Samsung SIM-NT. Processor family: AMD Athlon II X2, Chipset: ATI RS780G. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Cabling technology: 10/100/1000Base-T(X). Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.