Samsung S27A704NWN, 68.6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, 5 ms, Black
Samsung S27A704NWN. Display diagonal: 68.6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black