Samsung S24C650DW, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 5 ms, Black
Samsung S24C650DW. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black