Samsung logo

Samsung RT63PBVB fridge-freezer Freestanding 487 L Sand

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77972
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RT63PBVB fridge-freezer Freestanding 487 L Sand:

Samsung RT63PBVB, 487 L, SN-T, 42 dB, 10 kg/24h, Fresh zone compartment, Sand

Long summary description Samsung RT63PBVB fridge-freezer Freestanding 487 L Sand:

Samsung RT63PBVB. Total net capacity: 487 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 356 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 131 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Annual energy consumption: 409 kWh. Product colour: Sand

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.