Samsung logo

Samsung RSH7ZNRS side-by-side refrigerator Freestanding 519 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134114
Info modified on:
13 Mar 2023, 18:48:30
Short summary description Samsung RSH7ZNRS side-by-side refrigerator Freestanding 519 L Stainless steel:

Samsung RSH7ZNRS, Freestanding, Stainless steel, LED, 519 L, SN-T, 330 L

Long summary description Samsung RSH7ZNRS side-by-side refrigerator Freestanding 519 L Stainless steel:

Samsung RSH7ZNRS. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Total net capacity: 519 L, Climate class: SN-T. Fridge net capacity: 330 L. Freezer net capacity: 189 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 438 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.