Samsung RS6JA8811S9/EG, Freestanding, American door, Stainless steel, 634 L, SN-T, C
Samsung RS6JA8811S9/EG. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 634 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 409 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 351 kWh, Energy efficiency scale: A to G