Samsung logo

Samsung RS68N8340B1 side-by-side refrigerator 617 L Graphite, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54026
Info modified on:
27 May 2024, 14:13:59
Short summary description Samsung RS68N8340B1 side-by-side refrigerator 617 L Graphite, Stainless steel:

Samsung RS68N8340B1, Graphite, Stainless steel, R600a, Tempered glass, 617 L, SN-T, 39 dB

Long summary description Samsung RS68N8340B1 side-by-side refrigerator 617 L Graphite, Stainless steel:

Samsung RS68N8340B1. Product colour: Graphite, Stainless steel, Refrigerating medium: R600a, Shelves material: Tempered glass. Total net capacity: 617 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 407 L, Fridge gross capacity: 427 L, Lamp type: LED. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 450 kWh, Energy efficiency scale: A+++ to D

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.