Samsung logo

Samsung RS66N8101S9 side-by-side refrigerator Freestanding 647 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87292
Info modified on:
27 May 2024, 14:14:31
Short summary description Samsung RS66N8101S9 side-by-side refrigerator Freestanding 647 L F Silver:

Samsung RS66N8101S9, Freestanding, American door, Silver, R600a, Tempered glass, 647 L

Long summary description Samsung RS66N8101S9 side-by-side refrigerator Freestanding 647 L F Silver:

Samsung RS66N8101S9. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 647 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 411 L, Fridge gross capacity: 427 L, Lamp type: LED. Freezer net capacity: 236 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 433 kWh, Energy efficiency scale: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.