Samsung logo

Samsung RS62R5011M9 side-by-side refrigerator Freestanding 647 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7250
Info modified on:
06 Sept 2023, 13:45:45
Short summary description Samsung RS62R5011M9 side-by-side refrigerator Freestanding 647 L Silver:

Samsung RS62R5011M9, Freestanding, American door, Silver, Touch, Inside, 647 L

Long summary description Samsung RS62R5011M9 side-by-side refrigerator Freestanding 647 L Silver:

Samsung RS62R5011M9. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 647 L, Noise level: 40 dB, Total gross capacity: 680 L. Fridge net capacity: 418 L, Fridge gross capacity: 420 L. Freezer net capacity: 229 L, Freezer position: Side-placed, Freezer gross capacity: 260 L. Annual energy consumption: 420 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.