Samsung logo

Samsung RS5GK4005SA side-by-side refrigerator Freestanding 569 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72258
Info modified on:
27 May 2024, 12:53:05
Short summary description Samsung RS5GK4005SA side-by-side refrigerator Freestanding 569 L Stainless steel:

Samsung RS5GK4005SA, Freestanding, American door, Stainless steel, Door-on-door, Touch, Glass

Long summary description Samsung RS5GK4005SA side-by-side refrigerator Freestanding 569 L Stainless steel:

Samsung RS5GK4005SA. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 569 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 180 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 365 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.