Samsung logo

Samsung RL60GQERS fridge-freezer Freestanding 370 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103843
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RL60GQERS fridge-freezer Freestanding 370 L Stainless steel:

Samsung RL60GQERS, 370 L, Stainless steel

Long summary description Samsung RL60GQERS fridge-freezer Freestanding 370 L Stainless steel:

Samsung RL60GQERS. Total net capacity: 370 L. Door hinge: Left. Fridge net capacity: 115 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 255 L. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.