Samsung logo

Samsung RL41HGPS fridge-freezer Freestanding 325 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135930
Info modified on:
16 Mar 2023, 08:38:32
Short summary description Samsung RL41HGPS fridge-freezer Freestanding 325 L Silver:

Samsung RL41HGPS, 325 L, 41 dB, Silver

Long summary description Samsung RL41HGPS fridge-freezer Freestanding 325 L Silver:

Samsung RL41HGPS. Total net capacity: 325 L, Noise level: 41 dB. Fridge net capacity: 231 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L. Annual energy consumption: 312 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.