Samsung logo

Samsung RL38SBTB fridge-freezer Freestanding 301 L Black, Graphite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131816
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RL38SBTB fridge-freezer Freestanding 301 L Black, Graphite:

Samsung RL38SBTB, 301 L, Black, Graphite

Long summary description Samsung RL38SBTB fridge-freezer Freestanding 301 L Black, Graphite:

Samsung RL38SBTB. Total net capacity: 301 L. Fridge net capacity: 207 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 94 L. Product colour: Black, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.