Samsung logo

Samsung RH57H90707F side-by-side refrigerator Freestanding 570 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132338
Info modified on:
27 May 2024, 11:57:18
Short summary description Samsung RH57H90707F side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RH57H90707F, Freestanding, American door, Stainless steel, Door-on-door, Buttons, Metal

Long summary description Samsung RH57H90707F side-by-side refrigerator Freestanding 570 L Stainless steel:

Samsung RH57H90707F. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 570 L, Total gross capacity: 615 L. Fridge net capacity: 394 L, Fridge gross capacity: 402 L, Lamp type: LED. Freezer net capacity: 176 L, Freezer position: Side-placed, Star rating: 4*. Width: 912 mm, Depth: 721 mm, Height: 1774 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.