Samsung logo

Samsung RFG28MESL side-by-side refrigerator Freestanding 785 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168732
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung RFG28MESL side-by-side refrigerator Freestanding 785 L Stainless steel:

Samsung RFG28MESL, Freestanding, French door, Stainless steel, Touch, LED, R134a

Long summary description Samsung RFG28MESL side-by-side refrigerator Freestanding 785 L Stainless steel:

Samsung RFG28MESL. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 785 L. Fridge net capacity: 564 L, Lamp type: LED. Freezer net capacity: 221 L, Freezer position: Bottom-placed, Star rating: 4*. Width: 908 mm, Depth: 920 mm, Height: 1774 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.