Samsung logo

Samsung RF56K9041SR side-by-side refrigerator Freestanding 564 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151778
Info modified on:
27 May 2024, 14:50:32
Short summary description Samsung RF56K9041SR side-by-side refrigerator Freestanding 564 L F Stainless steel:

Samsung RF56K9041SR, Freestanding, French door, Stainless steel, Rotary, Touch, LED, R-600a

Long summary description Samsung RF56K9041SR side-by-side refrigerator Freestanding 564 L F Stainless steel:

Samsung RF56K9041SR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 564 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 203 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Fresh zone compartment net capacity: 24 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.