Samsung RF23M8090SG, Freestanding, French door, Graphite, Touch, LED, R600a
Samsung RF23M8090SG. Appliance placement: Freestanding, Product design: French door, Product colour: Graphite. Total net capacity: 625 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 434 L. Freezer net capacity: 191 L, Freezer position: Bottom-placed, Freezing capacity: 7 kg/24h. Fresh zone compartment net capacity: 38 L