Samsung logo

Samsung RB37K63632C Freestanding 367 L E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186663
Info modified on:
27 May 2024, 14:10:35
Short summary description Samsung RB37K63632C Freestanding 367 L E Black:

Samsung RB37K63632C, 367 L, SN-T, 13 kg/24h, E, Fresh zone compartment, Black

Long summary description Samsung RB37K63632C Freestanding 367 L E Black:

Samsung RB37K63632C. Total net capacity: 367 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 269 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 259 kWh. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.