Samsung RB29FSJNDWW, 290 L, No Frost (fridge), SN-T, 39 dB, 12 kg/24h, White
Samsung RB29FSJNDWW. Total net capacity: 290 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 192 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 293 kWh. Product colour: White