Samsung logo

Samsung Q60D QN85Q60DAFXZA TV 2.16 m (85") 4K Ultra HD Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6655
Info modified on:
22 May 2024, 16:15:33
Short summary description Samsung Q60D QN85Q60DAFXZA TV 2.16 m (85") 4K Ultra HD Wi-Fi Black:

Samsung Q60D QN85Q60DAFXZA, 2.16 m (85"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Wi-Fi, Black

Long summary description Samsung Q60D QN85Q60DAFXZA TV 2.16 m (85") 4K Ultra HD Wi-Fi Black:

Samsung Q60D QN85Q60DAFXZA. Display diagonal: 2.16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED, Motion interpolation technology: Motion Xcelerator. Digital signal format system: ATSC, QAM. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.