Samsung QM98F, Digital signage flat panel, 2.49 m (98"), 3840 x 2160 pixels, 24/7
Samsung QM98F. Product design: Digital signage flat panel. Display diagonal: 2.49 m (98"), Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product colour: Black