Samsung logo

Samsung QE98Q950RBT 2.49 m (98") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20541
Info modified on:
04 Mar 2025, 15:31:08
Short summary description Samsung QE98Q950RBT 2.49 m (98") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE98Q950RBT, 2.49 m (98"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE98Q950RBT 2.49 m (98") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE98Q950RBT. Display diagonal: 2.49 m (98"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300, Native aspect ratio: 16:9. Digital signal format system: DVB-C2, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.