Samsung logo

Samsung QE55Q85RAT 139.7 cm (55") 4K Ultra HD Smart TV Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74282
Info modified on:
27 May 2024, 13:18:48
Short summary description Samsung QE55Q85RAT 139.7 cm (55") 4K Ultra HD Smart TV Silver:

Samsung QE55Q85RAT, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Silver

Long summary description Samsung QE55Q85RAT 139.7 cm (55") 4K Ultra HD Smart TV Silver:

Samsung QE55Q85RAT. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.