Samsung logo

Samsung The Frame QE55LS03RAU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138617
Info modified on:
21 Jun 2024, 15:53:18
Short summary description Samsung The Frame QE55LS03RAU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame QE55LS03RAU, 139.7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung The Frame QE55LS03RAU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame QE55LS03RAU. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.