Samsung logo

Samsung PS51D495 129.5 cm (51") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108583
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS51D495 129.5 cm (51") HD Black:

Samsung PS51D495, 129.5 cm (51"), 1365 x 768 pixels, HD, Plasma, 3D compatibility, Black

Long summary description Samsung PS51D495 129.5 cm (51") HD Black:

Samsung PS51D495. Display diagonal: 129.5 cm (51"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma. 3D compatibility. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.