Samsung logo

Samsung NV75N5671RM oven 75 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93042
Info modified on:
29 Nov 2024, 15:42:55
Short summary description Samsung NV75N5671RM oven 75 L Black, Stainless steel:

Samsung NV75N5671RM, Medium, Electric, 75 L, 75 L, 40 - 250 °C, 1200 W

Long summary description Samsung NV75N5671RM oven 75 L Black, Stainless steel:

Samsung NV75N5671RM. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Timer type: Digital. Energy consumption (conventional): 1.05 kWh, Energy consumption (forced convection): 0.71 kWh, AC input voltage: 230 V. Installation compartment width: 56 cm, Installation compartment depth: 54.9 cm, Installation compartment height: 57.2 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.