Samsung logo

Samsung NQ5B4513GBB/U1 microwave Black Combination microwave Built-in 50 L 900 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21057
Info modified on:
25 Oct 2024, 15:00:54
Short summary description Samsung NQ5B4513GBB/U1 microwave Black Combination microwave Built-in 50 L 900 W:

Samsung NQ5B4513GBB/U1, Built-in, Combination microwave, 50 L, 900 W, Built-in display, LCD

Long summary description Samsung NQ5B4513GBB/U1 microwave Black Combination microwave Built-in 50 L 900 W:

Samsung NQ5B4513GBB/U1. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 50 L, Microwave power: 900 W, Built-in display, Display type: LCD, Control type: Touch, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.