Samsung logo

Samsung Galaxy Book4 NP750XGK-KG2BE laptop Intel Core 7 150U 39.6 cm (15.6") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14769
Info modified on:
13 May 2025, 15:43:18
Short summary description Samsung Galaxy Book4 NP750XGK-KG2BE laptop Intel Core 7 150U 39.6 cm (15.6") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Samsung Galaxy Book4 NP750XGK-KG2BE, Intel Core 7, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Samsung Galaxy Book4 NP750XGK-KG2BE laptop Intel Core 7 150U 39.6 cm (15.6") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Grey:

Samsung Galaxy Book4 NP750XGK-KG2BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core 7, Processor: 150U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 1.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.