Samsung logo

Samsung ATIV NP730U3E Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 8570M Windows 8 Metallic

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84341
Info modified on:
02 Feb 2025, 23:06:18
Short summary description Samsung ATIV NP730U3E Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 8570M Windows 8 Metallic:

Samsung ATIV NP730U3E, Intel® Core™ i5, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV NP730U3E Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 8570M Windows 8 Metallic:

Samsung ATIV NP730U3E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.