Samsung logo

Samsung 3 NP370R5E Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25223
Info modified on:
25 Jan 2025, 22:40:58
Short summary description Samsung 3 NP370R5E Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Silver:

Samsung 3 NP370R5E, Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Samsung 3 NP370R5E Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8750M Windows 8 Silver:

Samsung 3 NP370R5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8750M. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.