Samsung logo

Samsung 3 NP355E4C-A02CL laptop AMD Dual-Core E1-1200 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168473
Info modified on:
23 Jan 2025, 18:53:30
Short summary description Samsung 3 NP355E4C-A02CL laptop AMD Dual-Core E1-1200 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Samsung 3 NP355E4C-A02CL, AMD Dual-Core, 1.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP355E4C-A02CL laptop AMD Dual-Core E1-1200 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Samsung 3 NP355E4C-A02CL. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Dual-Core, Processor: E1-1200, Processor frequency: 1.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7310. Operating system installed: Windows 8. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.