Samsung logo

Samsung 3 NP310E5C Intel® Core™ i3 i3-3110M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98793
Info modified on:
22 Jan 2025, 05:17:56
Short summary description Samsung 3 NP310E5C Intel® Core™ i3 i3-3110M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung 3 NP310E5C, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP310E5C Intel® Core™ i3 i3-3110M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

Samsung 3 NP310E5C. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.