Samsung 3 NP305V4A, AMD A4, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 3 GB, 500 GB
Samsung 3 NP305V4A. Processor family: AMD A4, Processor: A4-3310MX, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 2.16 kg