Samsung logo

Samsung 3 NP300E4Z Intel® Core™ i3 i3-2370M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M FreeDOS Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42588
Info modified on:
27 Jan 2025, 08:21:29
Short summary description Samsung 3 NP300E4Z Intel® Core™ i3 i3-2370M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M FreeDOS Black, Silver:

Samsung 3 NP300E4Z, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Samsung 3 NP300E4Z Intel® Core™ i3 i3-2370M Laptop 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M FreeDOS Black, Silver:

Samsung 3 NP300E4Z. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-2370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.