Samsung logo

Samsung NP270E5K Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59529
Info modified on:
02 Feb 2025, 22:59:27
Short summary description Samsung NP270E5K Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

Samsung NP270E5K, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung NP270E5K Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

Samsung NP270E5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.