Samsung X360, Intel® Core™2 Duo, 1.2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 3 GB, 120 GB
Samsung X360. Processor family: Intel® Core™2 Duo, Processor: SU9300, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 1.29 kg