Samsung R NP-RV410-A01, Intel® Pentium® Dual-Core, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
Samsung R NP-RV410-A01. Processor family: Intel® Pentium® Dual-Core, Processor: T4500, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 2.26 kg