Samsung RF NP-RF511, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 6 GB, 1 TB
Samsung RF NP-RF511. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black