Samsung R R522-Aura P8700 Azura, Intel® Core™2 Duo, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung R R522-Aura P8700 Azura. Processor family: Intel® Core™2 Duo, Processor: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Weight: 2.55 kg