Samsung NC10-JC04, Intel Pentium Mobile, 1.6 GHz, 25.9 cm (10.2"), 1024 x 600 pixels, 1 GB, Windows 7 Starter
Samsung NC10-JC04. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.9 cm (10.2"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows 7 Starter. Product colour: Pink. Weight: 1.33 kg