Samsung logo

Samsung monitor 193T 19"LCD Zilver DVI computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98577
Info modified on:
22 Aug 2022, 16:26:51
Short summary description Samsung monitor 193T 19"LCD Zilver DVI computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung monitor 193T 19"LCD Zilver DVI, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description Samsung monitor 193T 19"LCD Zilver DVI computer monitor 48.3 cm (19") 1280 x 1024 pixels:

Samsung monitor 193T 19"LCD Zilver DVI. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.