Samsung logo

Samsung MX-HS8000 2300 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148324
Info modified on:
02 Jun 2018, 22:18:20
Short summary description Samsung MX-HS8000 2300 W Black:

Samsung MX-HS8000, Black, 1 deck(s), 1 discs, Front, 2300 W, 2-way

Long summary description Samsung MX-HS8000 2300 W Black:

Samsung MX-HS8000. Product colour: Black, Number of decks: 1 deck(s), Number of optical discs: 1 discs. RMS rated power: 2300 W, Speaker type: 2-way, Subwoofer driver diameter (imperial): 38.1 cm (15"). Supported radio bands: FM. Display type: LED. Microphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.