Samsung Portable SSD T7, 500 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 1000 MB/s, Password protection, Grey
Samsung Portable SSD T7. Solid-state drive capacity: 500 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed, media: 1000 MB/s, Write speed: 1000 MB/s. Password protection. Product colour: Grey