Samsung logo

Samsung MM-J330 home audio system Home audio mini system 70 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109296
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MM-J330 home audio system Home audio mini system 70 W Black:

Samsung MM-J330, Home audio mini system, Black, 1 deck(s), 1 discs, Tray, 70 W

Long summary description Samsung MM-J330 home audio system Home audio mini system 70 W Black:

Samsung MM-J330. Type: Home audio mini system, Product colour: Black, Number of decks: 1 deck(s). RMS rated power: 70 W, Speaker type: 2-way. Supported radio bands: FM. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.